Abracon, LLC AB MHz Crystal AB-2.000MHZ

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: 0°C ~ 70°C Frequency: 2 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 550 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: 0°C ~ 70°C Frequency: 2 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 550 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AB MHz Crystal - AB-2.000MHZ - Abracon, LLC
Spicewood, TX, United States
AB MHz Crystal
AB-2.000MHZ
AB MHz Crystal AB-2.000MHZ
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: 0°C ~ 70°C Frequency: 2 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF ESR (Equivalent Series Resistance): 550 Ω Operating Mode: Fundamental Mounting Type: Through Hole Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AB
  • Type: MHz Crystal
  • Length: 11.5 mm
  • Width: 5 mm
  • Height: 13.46 mm
  • Operating Temperature: 0°C ~ 70°C
  • Frequency: 2 MHz
  • Frequency Stability: ± 100 ppm
  • Frequency Tolerance: ± 50 ppm
  • Load Capacitance: 18 pF
  • ESR (Equivalent Series Resistance): 550 Ω
  • Operating Mode: Fundamental
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Crystals - AB-2.000MHZ-ND - DigiKey
Thief River Falls, MN, United States
2MHz ±50ppm Crystal 18pF 550 Ohms HC-49/U

2MHz ±50ppm Crystal 18pF 550 Ohms HC-49/U

Buy Now Datasheet
Crystals AB-2.000MHZ
CRYSTAL 2.0000MHZ 18PF TH

CRYSTAL 2.0000MHZ 18PF TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number AB-2.000MHZ AB-2.000MHZ-ND AB-2.000MHZ
Product Name AB MHz Crystal Crystals Crystals
Package / Form Factor Through Hole Through Hole; HC-49/U Through Hole
Features / Standards RoHS; Lead-Free Lead-Free
Frequency 2 MHz 2 MHz
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-23B-JTM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Oscillators - 6719659 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details