Abracon, LLC RF Antennas AANI-PP-0229

Description
RF ANT PATCH PIN-FED GPS L1/L2/L
Request a Quote Datasheet
Description
RF ANT PATCH PIN-FED GPS L1/L2/L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-PP-0229-ND - DigiKey
Thief River Falls, MN, United States
RF ANT PATCH PIN-FED GPS L1/L2/L

RF ANT PATCH PIN-FED GPS L1/L2/L

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-PP-0229-ND
Product Name RF Antennas
Applications GPS; Beidou, Galileo, GLONASS, GNSS, GPS, IRNSS, NavIC, QZSS, SBAS
Primary Frequency Range 1176.0 to 1575.0 MHz
Gain 1 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details