Abracon, LLC RF Antennas AANI-NI-0013

Description
STAMPED METAL NICHE 2.4GHz
Request a Quote Datasheet
Description
STAMPED METAL NICHE 2.4GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-NI-0013TR-ND - DigiKey
Thief River Falls, MN, United States
STAMPED METAL NICHE 2.4GHz

STAMPED METAL NICHE 2.4GHz

Buy Now Datasheet
RF Antennas - 535-AANI-NI-0013DKR-ND - DigiKey
Thief River Falls, MN, United States
STAMPED METAL NICHE 2.4GHz

STAMPED METAL NICHE 2.4GHz

Buy Now Datasheet
RF Antennas - 535-AANI-NI-0013CT-ND - DigiKey
Thief River Falls, MN, United States
STAMPED METAL NICHE 2.4GHz

STAMPED METAL NICHE 2.4GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-NI-0013TR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
2.4GHz 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WI9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers