Abracon, LLC RF Antennas AANI-NI-0012

Description
STAMPED METAL NICHE WIFI 7
Request a Quote Datasheet
Description
STAMPED METAL NICHE WIFI 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-NI-0012CT-ND - DigiKey
Thief River Falls, MN, United States
STAMPED METAL NICHE WIFI 7

STAMPED METAL NICHE WIFI 7

Buy Now Datasheet
RF Antennas - 535-AANI-NI-0012TR-ND - DigiKey
Thief River Falls, MN, United States
STAMPED METAL NICHE WIFI 7

STAMPED METAL NICHE WIFI 7

Buy Now Datasheet
RF Antennas - 535-AANI-NI-0012DKR-ND - DigiKey
Thief River Falls, MN, United States
STAMPED METAL NICHE WIFI 7

STAMPED METAL NICHE WIFI 7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-NI-0012CT-ND
Product Name RF Antennas
Applications Modem or Wireless Network; IoT, M2M, Wi-Fi 6, Wi-Fi 6E, Wi-Fi 7
Primary Frequency Range 2450.0 to 6137.0 MHz
Gain 3.2 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Cellular / LTE MIMO Screw Mount Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details