Abracon, LLC RF Antennas AANI-FB-0032-1

Description
FPC ANT BLUETOOTH 2.4 GHZ
Request a Quote Datasheet
Description
FPC ANT BLUETOOTH 2.4 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-FB-0032-1-ND - DigiKey
Thief River Falls, MN, United States
FPC ANT BLUETOOTH 2.4 GHZ

FPC ANT BLUETOOTH 2.4 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-FB-0032-1-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Matter, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 2.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
GPS L1 Passive Ceramic Patch Antenna (35*35mm) - ET-GPL1-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Primary Frequency Range 1575.4 MHz
Form Factor / Mounting Internal
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details