Abracon, LLC RF Antennas AANI-CH-0129-Q-T

Description
RF ANT 2.45GHZ BT/WI-FI CERM CHI
Request a Quote Datasheet
Description
RF ANT 2.45GHZ BT/WI-FI CERM CHI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 535-AANI-CH-0129-Q-TTR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.45GHZ BT/WI-FI CERM CHI

RF ANT 2.45GHZ BT/WI-FI CERM CHI

Buy Now Datasheet
RF Antennas - 535-AANI-CH-0129-Q-TCT-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.45GHZ BT/WI-FI CERM CHI

RF ANT 2.45GHZ BT/WI-FI CERM CHI

Buy Now Datasheet
RF Antennas - 535-AANI-CH-0129-Q-TDKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 2.45GHZ BT/WI-FI CERM CHI

RF ANT 2.45GHZ BT/WI-FI CERM CHI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 535-AANI-CH-0129-Q-TTR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Matter, Thread, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513430-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details