ABOV Semiconductor Co. Ltd. Embedded - Embedded - Microcontrollers - MC94F1102AM MC94F1102AM

Description
Manufacturer: ABOV Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172433-MC94F1102AM Frequency: 32 MHz Memory Type: FLASH Memory Size: 2 kB RAM Size: 256 B Height: 1.75 mm Number of A/D Converters: 1 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.2 V Number of I/Os: 6 Max Operating Temperature: 85 °C Number of ADC Channels: 6 Number of Timers/Counters: 1
Request a Quote
Description
Manufacturer: ABOV Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172433-MC94F1102AM Frequency: 32 MHz Memory Type: FLASH Memory Size: 2 kB RAM Size: 256 B Height: 1.75 mm Number of A/D Converters: 1 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.2 V Number of I/Os: 6 Max Operating Temperature: 85 °C Number of ADC Channels: 6 Number of Timers/Counters: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC94F1102AM - 1172433-MC94F1102AM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC94F1102AM
1172433-MC94F1102AM
Embedded - Embedded - Microcontrollers - MC94F1102AM 1172433-MC94F1102AM
Manufacturer: ABOV Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172433-MC94F1102AM Frequency: 32 MHz Memory Type: FLASH Memory Size: 2 kB RAM Size: 256 B Height: 1.75 mm Number of A/D Converters: 1 Categories: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Data Bus Width: 8 b Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.2 V Number of I/Os: 6 Max Operating Temperature: 85 °C Number of ADC Channels: 6 Number of Timers/Counters: 1

Manufacturer: ABOV
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172433-MC94F1102AM
Frequency: 32 MHz
Memory Type: FLASH
Memory Size: 2 kB
RAM Size: 256 B
Height: 1.75 mm
Number of A/D Converters: 1
Categories: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.2 V
Number of I/Os: 6
Max Operating Temperature: 85 °C
Number of ADC Channels: 6
Number of Timers/Counters: 1

Buy Now
Embedded Microcontroller MCU - 685-MC94F1102AM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-MC94F1102AM
Embedded Microcontroller MCU 685-MC94F1102AM
Product overview: MC94F1102AM from ABOV is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC94F1102AM can be used for catalog matching and distributor lookup.

Product overview: MC94F1102AM from ABOV is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC94F1102AM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1172433-MC94F1102AM 685-MC94F1102AM
Product Name Embedded - Embedded - Microcontrollers - MC94F1102AM Embedded Microcontroller MCU
Data Bus 8 Bit
Number 1
RAM 0.2560 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MCS9VJE7/NOPB - Rochester Electronics
Specs
Data Bus 16 Bit
Life Cycle Stage Rochester Active
Serial Interface CAN
View Details
6 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details