ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks PPL1000B

Description
HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.94mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.94mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4324 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4324
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4324
HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.94mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:3.1°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.94mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4324
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235636 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 35 mm (1.38 inch)
W 35 mm (1.38 inch)
H 10 mm (0.3937 inch)
View Details
Custom Computer Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Skived Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details