ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks PPL0500B

Description
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4322 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4322
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4322
HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:50mm; External Height - Metric:27.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4322
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-018-28010 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 40 mm (1.57 inch)
Material Aluminum; AL6063-T5
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details