ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks PPC0350BP

Description
HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:16mm; External Height - Metric:27mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:27mm RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:16mm; External Height - Metric:27mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4321 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4321
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4321
HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:16mm; External Height - Metric:27mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:27mm RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:9°C/W; Packages Cooled:TO-3P, TO-220; External Width - Metric:16mm; External Height - Metric:27mm; External Length - Metric:35mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Height:27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4321
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 1235632 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 21 mm (0.8268 inch)
W 21 mm (0.8268 inch)
H 10 mm (0.3937 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details