ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks LS50

Description
HEAT SINK; Thermal Resistance:4°C/W; Packages Cooled:TO-3; External Width - Metric:41.2mm; External Height - Metric:43mm; External Length - Metric:45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:4°C/W; Packages Cooled:TO-3; External Width - Metric:41.2mm; External Height - Metric:43mm; External Length - Metric:45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4316 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4316
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4316
HEAT SINK; Thermal Resistance:4°C/W; Packages Cooled:TO-3; External Width - Metric:41.2mm; External Height - Metric:43mm; External Length - Metric:45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:4°C/W; Packages Cooled:TO-3; External Width - Metric:41.2mm; External Height - Metric:43mm; External Length - Metric:45mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4316
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 45 mm (1.77 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7898602 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details