ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks 205AB0500B

Description
HEAT SINK; Thermal Resistance:6.435°C/W ; Packages Cooled:TO-218, TO-220; External Width - Metric:46mm; External Height - Metric:32.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:6.435°C/W ; Packages Cooled:TO-218, TO-220; External Width - Metric:46mm; External Height - Metric:32.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4336 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4336
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4336
HEAT SINK; Thermal Resistance:6.435°C/W ; Packages Cooled:TO-218, TO-220; External Width - Metric:46mm; External Height - Metric:32.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:6.435°C/W; Packages Cooled:TO-218, TO-220; External Width - Metric:46mm; External Height - Metric:32.99mm; External Length - Metric:50mm; External Diameter - Metric:-; Heat Sink Material:Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4336
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details
Heatsinks - 400056 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 240 mm (9.45 inch)
H 46 mm (1.81 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details