ABL (Aluminum Components) Ltd Heat Sink; Thermal Resistance Abl Heatsinks 150AB1000MB

Description
HEAT SINK; Thermal Resistance:1.518°C/W ; Packages Cooled:-; External Width - Metric:96mm; External Height - Metric:39.88mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SINK; Thermal Resistance:1.518°C/W ; Packages Cooled:-; External Width - Metric:96mm; External Height - Metric:39.88mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Abl Heatsinks - 07WX4328 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Abl Heatsinks
07WX4328
Heat Sink; Thermal Resistance Abl Heatsinks 07WX4328
HEAT SINK; Thermal Resistance:1.518°C/W ; Packages Cooled:-; External Width - Metric:96mm; External Height - Metric:39.88mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:1.518°C/W; Packages Cooled:-; External Width - Metric:96mm; External Height - Metric:39.88mm; External Length - Metric:100mm; External Diameter - Metric:-; Heat Sink Material:Aluminium; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 07WX4328
Product Name Heat Sink; Thermal Resistance Abl Heatsinks
L 100 mm (3.94 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details