Abbott Technologies, Inc. Power Inductors TL Series

Description
MILITARY CONSTRUCTION: Encapsulated to meet construction requirements of MIL-PRF-27F * Type TF5S04ZZ. APPLICATION: These inductors have low losses in the 3 to 100 KHz frequency range, making them ideal for switching regulator and AC filter choke applications.
Datasheet
Description
MILITARY CONSTRUCTION: Encapsulated to meet construction requirements of MIL-PRF-27F * Type TF5S04ZZ. APPLICATION: These inductors have low losses in the 3 to 100 KHz frequency range, making them ideal for switching regulator and AC filter choke applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - TL Series - Abbott Technologies, Inc.
Sun Valley, CA, USA
Power Inductors
TL Series
Power Inductors TL Series
MILITARY CONSTRUCTION: Encapsulated to meet construction requirements of MIL-PRF-27F * Type TF5S04ZZ. APPLICATION: These inductors have low losses in the 3 to 100 KHz frequency range, making them ideal for switching regulator and AC filter choke applications.

MILITARY CONSTRUCTION:

Encapsulated to meet construction requirements of MIL-PRF-27F * Type TF5S04ZZ.

APPLICATION:

These inductors have low losses in the 3 to 100 KHz frequency range, making them ideal for switching regulator and AC filter choke applications.

Supplier's Site Datasheet

Technical Specifications

  Abbott Technologies, Inc.
Product Category Inductors, Coils, and Chokes
Product Number TL Series
Product Name Power Inductors
Mounting Option Through Hole
Technology Wirewound
Application Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2024-006 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2474JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details