Abbatron Rack Rails DZ3832-0045DO

Description
Accuride DZ3832-0045DO Rack Rail
Request a Quote
Description
Accuride DZ3832-0045DO Rack Rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Rails - 4725422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Rails
4725422
Rack Rails 4725422
Accuride DZ3832-0045DO Rack Rail

Accuride DZ3832-0045DO Rack Rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 4725422
Product Name Rack Rails
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Closed shelving - SRE3030 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
48
Specs
Category Commercial
Type Wire
Depth 24 inch (610 mm)
View Details