Abbatron Rack Rails DZ3657-0020-2

Description
Accuride DZ3657-0020-2 Rack Rail
Request a Quote
Description
Accuride DZ3657-0020-2 Rack Rail
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Rails - 2247761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Rails
2247761
Rack Rails 2247761
Accuride DZ3657-0020-2 Rack Rail

Accuride DZ3657-0020-2 Rack Rail

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Shelving and Racking
Product Number 2247761
Product Name Rack Rails
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
19
Specs
Type Racking
Depth 20 inch (508 mm)
Length 85.25 inch (2165 mm)
View Details