Abbatron Linear Slides DZ0305-0024

Description
Accuride DZ0305-0024 Drawer Slide
Request a Quote
Description
Accuride DZ0305-0024 Drawer Slide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 1846059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
1846059
Linear Slides 1846059
Accuride DZ0305-0024 Drawer Slide

Accuride DZ0305-0024 Drawer Slide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 1846059
Product Name Linear Slides
Stroke or X-Axis Travel 24.02 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 16
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 15.75 inch (400 mm)
View Details
Side Drive Positioning Stage - 2202SDMM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-10-10-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details