Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL SHELVING AND RACKING
ABBATRON
DZ0301-0020 -- RACK RAILS
Abbatron
Rack Rails
DZ0301-0020
Description
Accuride DZ0301-0020 Rack Rail
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Accuride DZ0301-0020 Rack Rail
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Rack Rails
2617414
Rack Rails
2617414
Accuride DZ0301-0020 Rack Rail
Accuride DZ0301-0020 Rack Rail
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Shelving and Racking
Product Number
2617414
Product Name
Rack Rails
Type
Racking
Unlock Full Specs
to access all available technical data
Similar Products
TPS Elektronik GmbH
Mechanical Products / 19'' Cabinets
15u-cabinet-27941
Specs
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
RS Components, Ltd.
Server Rack Shelves
630276
Specs
Type
Shelving; Racking
Capacity
50.05 lbs (22.7 kg)
Depth
31.61 inch (803 mm)
View Details
Rousseau Metal Inc.
Freestanding stations
EMA1332
Specs
Category
Industrial
Depth
27 inch (686 mm)
Length
59.75 inch (1518 mm)
View Details
Shelving Direct
MP2BD-1208430-5D
Specs
Category
Commercial
Type
Heavy Duty; Pick Rack
Capacity
1325 lbs (601 kg)
View Details