Abbatron Linear Slides DZ0115-0055RS

Description
Linear slide 0115RS, SL 559
Request a Quote
Description
Linear slide 0115RS, SL 559
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 6998509 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
6998509
Linear Slides 6998509
Linear slide 0115RS, SL 559

Linear slide 0115RS, SL 559

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 6998509
Product Name Linear Slides
Stroke or X-Axis Travel 18.9 inch (480 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Single Axis Stages - KU Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details