Abbatron Linear Slides DZ0115-0040RS

Description
Linear slide 0115RS, SL 406
Request a Quote
Description
Linear slide 0115RS, SL 406
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 6998492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
6998492
Linear Slides 6998492
Linear slide 0115RS, SL 406

Linear slide 0115RS, SL 406

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 6998492
Product Name Linear Slides
Stroke or X-Axis Travel 12.87 inch (327 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24 inch (610 mm)
View Details
Ball Slide Positioning Stage - 451P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSC-6-10-P-P - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Bearing Type Ball/Roller Bearing
View Details