Abbatron Linear Slides DZ0115-0030RS

Description
Linear slide 0115RS, SL 305
Request a Quote
Description
Linear slide 0115RS, SL 305
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Slides - 6998489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Slides
6998489
Linear Slides 6998489
Linear slide 0115RS, SL 305

Linear slide 0115RS, SL 305

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 6998489
Product Name Linear Slides
Stroke or X-Axis Travel 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Anti-Creep Linear Slide - D-2AC - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-8-20-E1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.7874 inch (20 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details