Abbatron Linear Guides DA0115-STOPRC

Description
End stops
Request a Quote
Description
End stops
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guides - 7871480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guides
7871480
Linear Guides 7871480
End stops

End stops

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7871480
Product Name Linear Guides
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360855 - RS Components, Ltd.
Specs
Carriage Load 5395 lbs (2447 kg)
View Details
Linear Motion - Slide Rail - FBL27D+250L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.87 inch (276 mm)
View Details