Abbatron Standoff, Alu, Hex F-F, 10-32, 25.4Mm; Standoff Material Abbatron Hh Smith 9406Q

Description
STANDOFF, ALU, HEX F-F, 10-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 10-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 10-32, 25.4Mm; Standoff Material Abbatron Hh Smith - 12N0893 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 10-32, 25.4Mm; Standoff Material Abbatron Hh Smith
12N0893
Standoff, Alu, Hex F-F, 10-32, 25.4Mm; Standoff Material Abbatron Hh Smith 12N0893
STANDOFF, ALU, HEX F-F, 10-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 10-32, 25.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:10-32; Standoff Type:Hex Female-Female; Body Length:25.4mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0893
Product Name Standoff, Alu, Hex F-F, 10-32, 25.4Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers