Abbatron Standoff, Alu, Hex F-F, 8-32, 3.18Mm; Standoff Material Abbatron Hh Smith 9405A

Description
STANDOFF, ALU, HEX F-F, 8-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:3.18mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 8-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:3.18mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 8-32, 3.18Mm; Standoff Material Abbatron Hh Smith - 12N0866 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 8-32, 3.18Mm; Standoff Material Abbatron Hh Smith
12N0866
Standoff, Alu, Hex F-F, 8-32, 3.18Mm; Standoff Material Abbatron Hh Smith 12N0866
STANDOFF, ALU, HEX F-F, 8-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:3.18mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 8-32, 3.18MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:3.18mm; Overall Length:-; External Width:9.53mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0866
Product Name Standoff, Alu, Hex F-F, 8-32, 3.18Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1250 inch (3.17 mm)
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers