STANDOFF, ALU, HEX F-F, 8-32, 17.45MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female-Female; Body Length:17.45mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 12N0853 |
| Product Name | Standoff, Alu, Hex F-F, 8-32, 17.45Mm; Standoff Material Abbatron Hh Smith |
| Type & Shape | Standoff; Female / Female Standoff; Hex |