Abbatron Standoff, Alu, Hex F-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith 9403E

Description
STANDOFF, ALU, HEX F-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, ALU, HEX F-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Alu, Hex F-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith - 12N0829 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Alu, Hex F-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith
12N0829
Standoff, Alu, Hex F-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith 12N0829
STANDOFF, ALU, HEX F-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

STANDOFF, ALU, HEX F-F, 6-32, 9.53MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female-Female; Body Length:9.53mm; Overall Length:-; External Width:7.94mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0829
Product Name Standoff, Alu, Hex F-F, 6-32, 9.53Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
PCB Spacers - 2023308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details