Abbatron Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith 9392K

Description
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith - 12N0822 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith
12N0822
Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith 12N0822
SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 17.45MM; Spacer Material:Aluminium; Overall Length:17.45mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0822
Product Name Spacer, Round, Aluminium, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .140 Bore, 0.25(OD), Made from Stainless Steel - A 9X43-F1432 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Spacer - 1909 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers