Abbatron Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith 9392G

Description
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith - 34C2700 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith
34C2700
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith 34C2700
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 34C2700
Product Name Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-12NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details