Abbatron Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith 9392A

Description
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith - 12N0815 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith
12N0815
Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith 12N0815
SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 3.18MM; Spacer Material:Aluminium; Overall Length:3.18mm; Outer Diameter:9.52mm; Inner Diameter:5mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0815
Product Name Spacer, Round, Aluminium, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.8425 inch (21.4 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details