Abbatron Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length 9391N

Description
Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length
Description
Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length
70211079
Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length 70211079
Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length

Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length

Supplier's Site
Spacer, Round, Aluminium, 22.22Mm; Spacer Material Abbatron Hh Smith - 12N0813 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 22.22Mm; Spacer Material Abbatron Hh Smith
12N0813
Spacer, Round, Aluminium, 22.22Mm; Spacer Material Abbatron Hh Smith 12N0813
SPACER, ROUND, ALUMINIUM, 22.22MM; Spacer Material:Aluminium; Overall Length:22.22mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 22.22MM; Spacer Material:Aluminium; Overall Length:22.22mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211079 12N0813
Product Name Spacer; Round; Aluminum; #8 ID; 3/8" OD; 7/8" Length Spacer, Round, Aluminium, 22.22Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1853 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers