Abbatron Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith 9391G

Description
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith - 78H4411 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith
78H4411
Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith 78H4411
SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 12.7MM; Spacer Material:Aluminium; Overall Length:12.7mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 78H4411
Product Name Spacer, Round, Aluminium, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-032-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 2809152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details