Abbatron Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith 9391B

Description
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith - 12N0804 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
12N0804
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith 12N0804
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:9.52mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0804
Product Name Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details