Abbatron Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 9390D

Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith - 12N0784 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
12N0784
Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith 12N0784
SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, ALUMINIUM, 7.92MM; Spacer Material:Aluminium; Overall Length:7.92mm; Outer Diameter:7.94mm; Inner Diameter:4.3mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0784
Product Name Spacer, Round, Aluminium, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.3937 inch (10 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers