Abbatron Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 9375M

Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith - 12N0752 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
12N0752
Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith 12N0752
SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 20.62MM; Spacer Material:Brass; Overall Length:20.62mm; Outer Diameter:9.53mm; Inner Diameter:5.08mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12N0752
Product Name Spacer, Round, Brass, 20.62Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers