Abbatron Test Lead Set, Black, Red, 1.085M; Test Connector Type A Abbatron Hh Smith 9325P

Description
TEST LEAD SET, BLACK, RED, 1.085M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.085m; Product Range:- RoHS Compliant: Yes
Description
TEST LEAD SET, BLACK, RED, 1.085M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.085m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black, Red, 1.085M; Test Connector Type A Abbatron Hh Smith - 81F4201 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black, Red, 1.085M; Test Connector Type A Abbatron Hh Smith
81F4201
Test Lead Set, Black, Red, 1.085M; Test Connector Type A Abbatron Hh Smith 81F4201
TEST LEAD SET, BLACK, RED, 1.085M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.085m; Product Range:- RoHS Compliant: Yes

TEST LEAD SET, BLACK, RED, 1.085M; Test Connector Type A:Test Tip Probe; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.085m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 81F4201
Product Name Test Lead Set, Black, Red, 1.085M; Test Connector Type A Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Banana, Meter Interface - 461-1151-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Configuration Hook; Pin and Socket
Voltage Rating 1000 volts
View Details
0.187
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details