Abbatron Spacer; #6; Aluminum; 1/4 in.; 0.187 in. 9207

Description
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts
Description
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Suppliers

Company
Product
Description
Supplier Links
Spacer; #6; Aluminum; 1/4 in.; 0.187 in. - 70211341 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; #6; Aluminum; 1/4 in.; 0.187 in.
70211341
Spacer; #6; Aluminum; 1/4 in.; 0.187 in. 70211341
Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L Offer a light-weight alternative to brass counterparts

Aluminum Round Spacers, 1⁄4 in. Outer Diameter, 0.125 in. L

  • Offer a light-weight alternative to brass counterparts
Supplier's Site
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith - 94F9043 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
94F9043
Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith 94F9043
SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: No

SPACER, ROUND, ALUMINIUM, 4.75MM; Spacer Material:Aluminium; Overall Length:4.75mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 70211341 94F9043
Product Name Spacer; #6; Aluminum; 1/4 in.; 0.187 in. Spacer, Round, Aluminium, 4.75Mm; Spacer Material Abbatron Hh Smith
Type & Shape Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 222496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details