Abbatron Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith 9192

Description
SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith - 95H6453 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith
95H6453
Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith 95H6453
SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 22.23MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:22.23mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6453
Product Name Spacer, Round, Nylon 6.6, 22.23Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-6440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details