Abbatron Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith 9185

Description
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith - 20C3749 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith
20C3749
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith 20C3749
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Spacer; Round; Nylon; #4 ID; 3/16" OD; 7/16" Length
70210668
Spacer; Round; Nylon; #4 ID; 3/16" OD; 7/16" Length 70210668
Spacer; Round; Nylon; #4 ID; 3/16" OD; 7/16" Length

Spacer; Round; Nylon; #4 ID; 3/16" OD; 7/16" Length

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 20C3749 70210668
Product Name Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith Spacer; Round; Nylon; #4 ID; 3/16" OD; 7/16" Length
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-8ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details