Abbatron Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith 9165

Description
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith - 95H6444 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith
95H6444
Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith 95H6444
SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, NYLON 6.6, 11.1MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Overall Length:11.1mm; Outer Diameter:4.76mm; Inner Diameter:2.36mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6444
Product Name Spacer, Round, Nylon 6.6, 11.1Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1026615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers