Abbatron Bushings, Grommets 91116

Description
GROM 91116 RBR-
Request a Quote Datasheet
Description
GROM 91116 RBR-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-91116-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-91116-ND
Bushings, Grommets 6463-91116-ND
GROM 91116 RBR-

GROM 91116 RBR-

Buy Now Datasheet
Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith - 94F9040 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith
94F9040
Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith 94F9040
GROMMET, OPEN, SYNTHETIC RUBBER, 12.7MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.94mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SYNTHETIC RUBBER, 12.7MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.94mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:12.7mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site
Grommet, Round; 5/16 in.; 1/8 in.; 3/4 in.; 3/8 in.; 1/2 in. - 70211325 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Round; 5/16 in.; 1/8 in.; 3/4 in.; 3/8 in.; 1/2 in.
70211325
Grommet, Round; 5/16 in.; 1/8 in.; 3/4 in.; 3/8 in.; 1/2 in. 70211325
Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.

Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness

  • Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets Grommets
Product Number 6463-91116-ND 94F9040 70211325
Product Name Bushings, Grommets Grommet, Open, Synthetic Rubber, 12.7Mm; Grommet Type Abbatron Hh Smith Grommet, Round; 5/16 in.; 1/8 in.; 3/4 in.; 3/8 in.; 1/2 in.
Outside Diameter 0.5000 inch (12.7 mm) 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details