Abbatron Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith 91107

Description
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:2.38mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:2.38mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith - 98F3467 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith
98F3467
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith 98F3467
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:2.38mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.53mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:2.38mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 98F3467
Product Name Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith
Outside Diameter 0.4374 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/DBE - V80/DBE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details