Abbatron Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith 91103

Description
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.76mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.76mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith - 94F9037 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith
94F9037
Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith 94F9037
GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.76mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, OPEN, SYNTHETIC RUBBER, 11.11MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:4.76mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:11.11mm; Panel Thickness Max:3.18mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 94F9037
Product Name Grommet, Open, Synthetic Rubber, 11.11Mm; Grommet Type Abbatron Hh Smith
Outside Diameter 0.4374 inch (11.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details