Abbatron Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 9023

Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith - 95H6417 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
95H6417
Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith 95H6417
SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 15.88MM; Spacer Material:Brass; Overall Length:15.88mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6417
Product Name Spacer, Round, Brass, 15.88Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers