Abbatron Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 9015

Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith - 97F2438 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
97F2438
Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith 97F2438
SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 3.18MM; Spacer Material:Brass; Overall Length:3.18mm; Outer Diameter:4.78mm; Inner Diameter:3.15mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 97F2438
Product Name Spacer, Round, Brass, 3.18Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2365 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details