Abbatron Binding Posts 899-103

Description
BDG POST ASSY899-103 INSUL HEX
Request a Quote Datasheet
Description
BDG POST ASSY899-103 INSUL HEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-899-103-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-899-103-ND
Binding Posts 6463-899-103-ND
BDG POST ASSY899-103 INSUL HEX

BDG POST ASSY899-103 INSUL HEX

Buy Now Datasheet
Binding Post; Insulated Binding Post; Tin; Molded Polycarbonate; Black; Hex - 70210023 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; Insulated Binding Post; Tin; Molded Polycarbonate; Black; Hex
70210023
Binding Post; Insulated Binding Post; Tin; Molded Polycarbonate; Black; Hex 70210023
Molded Polycarbonate, Mounting Hole Size 1⁄2 in., Insulated Binding Posts Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive, molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer: Molded lexan, with brass, gold-plated inserts. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Molded washers completely insulate post from panel. Miniature washers and narrow fluted head require min. panel space. Mounts in 3⁄8" round or "D" hole in panel as indicated. Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in 1⁄4" includes all mounting hardware. Type 110. All metal binding post, brass nickel-plated, mounts in #8 clearance hole, includes all mounting hardware. Type 459. Standard multiple connection all insulated fluted head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Accepts standard banana plugs, 0.080 phone tips, wire, alligator clips and spade lug. 1 K volts 60 cycle AC continuous working voltage, when insulated from panel as recommended. Capacitance: 5.0 mmfd. (Type 1517, 3.0 mmfd). Dual Binding Posts Types 1477 and 269. Standard dual insulated binding posts, mounts in two 1⁄2" holes on 3⁄4" centers, panels up to 1⁄4" thick, includes all mounting hardware.

Molded Polycarbonate, Mounting Hole Size 1⁄2 in., Insulated Binding Posts
Type 137. Head: Captive, hex, nickel-plated. Body: Brass, nickel-plated. Accepts: Phone tip, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1482. Head: Captive, molded lexan. Body: Brass, nickel-plated. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Can be completely insulated from panel. With 2 hex nuts. Type 1517. Head: Captive, molded lexan with brass, gold-plated inserts. Body: brass, gold-plated. Washer: Molded lexan, with brass, gold-plated inserts. Accepts: Phone tip plug, spade lug, banana plug, alligator clip or wire strand. Molded washers completely insulate post from panel. Miniature washers and narrow fluted head require min. panel space. Mounts in 3⁄8" round or "D" hole in panel as indicated. Wrap-around solder terminal on stud for direct connection. Type 899. Standard multiple connection insulated hex head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Type 3015. Miniature multiple connection insulated binding post, mounts in 1⁄4" includes all mounting hardware. Type 110. All metal binding post, brass nickel-plated, mounts in #8 clearance hole, includes all mounting hardware. Type 459. Standard multiple connection all insulated fluted head binding post, mounts in 1⁄2" round or D hole, includes all mounting hardware. Accepts standard banana plugs, 0.080 phone tips, wire, alligator clips and spade lug. 1 K volts 60 cycle AC continuous working voltage, when insulated from panel as recommended. Capacitance: 5.0 mmfd. (Type 1517, 3.0 mmfd). Dual Binding Posts Types 1477 and 269. Standard dual insulated binding posts, mounts in two 1⁄2" holes on 3⁄4" centers, panels up to 1⁄4" thick, includes all mounting hardware.

Supplier's Site
Binding Post, Hex, Black, Panel Mount; Product Range Abbatron Hh Smith - 28F1236 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Hex, Black, Panel Mount; Product Range Abbatron Hh Smith
28F1236
Binding Post, Hex, Black, Panel Mount; Product Range Abbatron Hh Smith 28F1236
BINDING POST, HEX, BLACK, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, HEX, BLACK, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-899-103-ND 70210023 28F1236
Product Name Binding Posts Binding Post; Insulated Binding Post; Tin; Molded Polycarbonate; Black; Hex Binding Post, Hex, Black, Panel Mount; Product Range Abbatron Hh Smith
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S14-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-M5AEE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 17-1SNA105116R1600-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 10 to 22 AWG
View Details
2 suppliers