Abbatron Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith 879

Description
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith - 95H6381 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith
95H6381
Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith 95H6381
TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

TERMINAL, GROUND LUG, STEEL, 3/8"; Stud Size - Imperial:-; Stud Size - Metric:-; Terminal Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 95H6381
Product Name Terminal, Ground Lug, Steel, 3/8; Stud Size Imperial Abbatron Hh Smith
Terminal Type Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2400.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Ring Terminals - 109452-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers