Abbatron Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith 8738

Description
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith - 67C1382 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith
67C1382
Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith 67C1382
SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 7.92MM; Spacer Material:Brass; Overall Length:7.92mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67C1382
Product Name Spacer, Round, Brass, 7.92Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 109468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.1260 inch (3.2 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-024-26ZI - bisco industries
Specs
Type & Shape Standoff
View Details