Abbatron Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 8719

Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith - 95H6349 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
95H6349
Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith 95H6349
SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 17.45MM; Spacer Material:Brass; Overall Length:17.45mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6349
Product Name Spacer, Round, Brass, 17.45Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details