Abbatron Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith 8713

Description
SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith - 95H6343 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith
95H6343
Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith 95H6343
SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 14.27MM; Spacer Material:Brass; Overall Length:14.27mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95H6343
Product Name Spacer, Round, Brass, 14.27Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer Red Long - 1399G2-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers