Abbatron Spacer, Round, Brass, 11.9Mm; Spacer Material Abbatron Hh Smith 8709

Description
SPACER, ROUND, BRASS, 11.9MM; Spacer Material:Brass; Overall Length:11.9mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 11.9MM; Spacer Material:Brass; Overall Length:11.9mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 11.9Mm; Spacer Material Abbatron Hh Smith - 12C2308 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 11.9Mm; Spacer Material Abbatron Hh Smith
12C2308
Spacer, Round, Brass, 11.9Mm; Spacer Material Abbatron Hh Smith 12C2308
SPACER, ROUND, BRASS, 11.9MM; Spacer Material:Brass; Overall Length:11.9mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 11.9MM; Spacer Material:Brass; Overall Length:11.9mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 12C2308
Product Name Spacer, Round, Brass, 11.9Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Stainless Steel Standoffs - BSO4-8632-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details